Knowles Precision Devices Capacitor Networks, Arrays P42BNL820MA03152T

Description
82pF, 0.22µF Bussed Capacitor 2 Array 10V X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
82pF, 0.22µF Bussed Capacitor 2 Array 10V X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 1761-P42BNL820MA03152TTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
1761-P42BNL820MA03152TTR-ND
Capacitor Networks, Arrays 1761-P42BNL820MA03152TTR-ND
82pF, 0.22µF Bussed Capacitor 2 Array 10V X5R 0402 (1005 Metric)

82pF, 0.22µF Bussed Capacitor 2 Array 10V X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 1761-P42BNL820MA03152TDKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
1761-P42BNL820MA03152TDKR-ND
Capacitor Networks, Arrays 1761-P42BNL820MA03152TDKR-ND
82pF, 0.22µF Bussed Capacitor 2 Array 10V X5R 0402 (1005 Metric)

82pF, 0.22µF Bussed Capacitor 2 Array 10V X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 1761-P42BNL820MA03152TCT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
1761-P42BNL820MA03152TCT-ND
Capacitor Networks, Arrays 1761-P42BNL820MA03152TCT-ND
82pF, 0.22µF Bussed Capacitor 2 Array 10V X5R 0402 (1005 Metric)

82pF, 0.22µF Bussed Capacitor 2 Array 10V X5R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1761-P42BNL820MA03152TTR-ND 1761-P42BNL820MA03152TDKR-ND
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-5 microF 8.20E-5 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SVH025MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details