0.033µF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | SBSMC5000333MXT-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0330 microF |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 500 volts |