The StackiCap™ range offers a significant reduction in ‘PCB real estate’ for an equivalent capacitance value when board space is at a premium. For example, a standard 150nF chip in a 8060 case size is now available in a much smaller 3640 case size. Knowles’s unique patented* construction and FlexiCap™ termination material make the StackiCap™ range suitable for applications including: power supplies, lighting, aerospace electronics and high voltage applications where a large amount of capacitance is required. Further developments are on-going, please contact the Sales Office for details of the full range.
The StackiCap™ range offers a significant reduction in ‘PCB real estate’ for an equivalent capacitance value when board space is at a premium. For example, a standard 150nF chip in a 8060 case size is now available in a much smaller 3640 case size.
Knowles’s unique patented* construction and FlexiCap™ termination material make the StackiCap™ range suitable for applications including: power supplies, lighting, aerospace electronics and high voltage applications where a large amount of capacitance is required. Further developments are on-going, please contact the Sales Office for details of the full range.
| Knowles Precision Devices | Knowles Precision Devices | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | StackiCap | StackiCap |
| Product Name | SMD Multi-Layer Ceramic Capacitor, Standard and High Voltage | AEC-Q200 Multi-Layer Ceramic Capacitor, Std & High Voltage |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Multilayer |
| Applications | High Voltage Capacitor; Aerospace; Lighting; Power Supply | Automotive |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes (optional feature) |