Knowles Ceramic Capacitors P42BNL820Z5ST

Description
82pF -20%, +80% 50V Ceramic Capacitor BN 0402 (1005 Metric)
Request a Quote Datasheet
Description
82pF -20%, +80% 50V Ceramic Capacitor BN 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-P42BNL820Z5STCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P42BNL820Z5STCT-ND
Ceramic Capacitors 1761-P42BNL820Z5STCT-ND
82pF -20%, +80% 50V Ceramic Capacitor BN 0402 (1005 Metric)

82pF -20%, +80% 50V Ceramic Capacitor BN 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1761-P42BNL820Z5STTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P42BNL820Z5STTR-ND
Ceramic Capacitors 1761-P42BNL820Z5STTR-ND
82pF -20%, +80% 50V Ceramic Capacitor BN 0402 (1005 Metric)

82pF -20%, +80% 50V Ceramic Capacitor BN 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1761-P42BNL820Z5STDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P42BNL820Z5STDKR-ND
Ceramic Capacitors 1761-P42BNL820Z5STDKR-ND
82pF -20%, +80% 50V Ceramic Capacitor BN 0402 (1005 Metric)

82pF -20%, +80% 50V Ceramic Capacitor BN 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - P42BNL820Z5ST - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
P42BNL820Z5ST
Ceramic Capacitors P42BNL820Z5ST
CAP CER 82PF 50V BN 0402 EPOXY

CAP CER 82PF 50V BN 0402 EPOXY

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1761-P42BNL820Z5STCT-ND 1761-P42BNL820Z5STDKR-ND P42BNL820Z5ST
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1833165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details