Knowles Precision Devices Filters - Feed Through Capacitors SBSGC5000473MXB

Description
Win Source Part Number: 1276380-SBSGC5000473 MXB Category: Filters>Feed Through Capacitors Series: SBSG Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 0.047 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 10 A Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W x 0.104" H (4.55mm x 3.20mm x 2.65mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1608-1471 Base Product Number: SBSGC
Request a Quote Datasheet
Description
Win Source Part Number: 1276380-SBSGC5000473 MXB Category: Filters>Feed Through Capacitors Series: SBSG Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 0.047 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 10 A Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W x 0.104" H (4.55mm x 3.20mm x 2.65mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1608-1471 Base Product Number: SBSGC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276380-SBSGC5000473MXB - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276380-SBSGC5000473MXB
Filters - Feed Through Capacitors 1276380-SBSGC5000473MXB
Win Source Part Number: 1276380-SBSGC5000473 MXB Category: Filters>Feed Through Capacitors Series: SBSG Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 0.047 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 10 A Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W x 0.104" H (4.55mm x 3.20mm x 2.65mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1608-1471 Base Product Number: SBSGC

Win Source Part Number: 1276380-SBSGC5000473MXB
Category: Filters>Feed Through Capacitors
Series: SBSG
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Capacitance: 0.047 µF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 39dB @ 100MHz
Height (Max): 0.104" (2.65mm)
Current: 10 A
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.179" L x 0.126" W x 0.104" H (4.55mm x 3.20mm x 2.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Other Names: 1608-1471
Base Product Number: SBSGC

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1471-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1471-ND
Feed Through, Pass Through Capacitors 1608-1471-ND
0.047µF Feed Through Capacitor 500V 10A 1812 (4532 Metric)

0.047µF Feed Through Capacitor 500V 10A 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1276380-SBSGC5000473MXB 1608-1471-ND
Product Name Filters - Feed Through Capacitors Feed Through, Pass Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts
WVAC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details