Knowles Feed Through, Pass Through Capacitors SBSGC5000333MXT

Description
0.033µF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad
Request a Quote Datasheet
Description
0.033µF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - SBSGC5000333MXT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
SBSGC5000333MXT-ND
Feed Through, Pass Through Capacitors SBSGC5000333MXT-ND
0.033µF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad

0.033µF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number SBSGC5000333MXT-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0330 microF
Capacitance Tolerance 20 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details