Knowles Feed Through, Pass Through Capacitors SBSGC5000473MXT

Description
0.047µF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad
Request a Quote Datasheet
Description
0.047µF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1188-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1188-2-ND
Feed Through, Pass Through Capacitors 1608-1188-2-ND
0.047µF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad

0.047µF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1188-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1188-6-ND
Feed Through, Pass Through Capacitors 1608-1188-6-ND
0.047µF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad

0.047µF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1188-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1188-1-ND
Feed Through, Pass Through Capacitors 1608-1188-1-ND
0.047µF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad

0.047µF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 1276364-SBSGC5000473MXT - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276364-SBSGC5000473MXT
Filters - Feed Through Capacitors 1276364-SBSGC5000473MXT
Win Source Part Number: 1276364-SBSGC5000473 MXT Category: Filters>Feed Through Capacitors Series: SBSG Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Capacitance: 0.047 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Height (Max): 0.104" (2.64mm) Current: 10 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Other Names: 1608-1188-6,1608-118 8-2,1608-1188-1,1608 -1188-3,1608-1188-3 Base Product Number: SBSGC

Win Source Part Number: 1276364-SBSGC5000473MXT
Category: Filters>Feed Through Capacitors
Series: SBSG
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 0.047 µF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 39dB @ 100MHz
Height (Max): 0.104" (2.64mm)
Current: 10 A
Package / Case: 1812 (4532 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Other Names: 1608-1188-6,1608-1188-2,1608-1188-1,1608-1188-3,1608-1188-3
Base Product Number: SBSGC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1188-2-ND 1608-1188-6-ND 1276364-SBSGC5000473MXT
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers