30pF, 0.1µF Bussed Capacitor 2 Array 10V X5R 0201 (0603 Metric)
30pF, 0.1µF Bussed Capacitor 2 Array 10V X5R 0201 (0603 Metric)
30pF, 0.1µF Bussed Capacitor 2 Array 10V X5R 0201 (0603 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1761-P21BNL300MA04733TTR-ND | 1761-P21BNL300MA04733TDKR-ND |
| Product Name | Capacitor Networks, Arrays | Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.00E-5 microF | 3.00E-5 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |