A range of chip capacitors, available in sizes 0805 to 7565, designed to operate from -55°C to 160°C, (Class II Dielectric) and from -55ºC to 200ºC (C0G/NP0 and Class II Dielectrics). Voltage ratings of 25V to 4kV.
Features:
Applications:
| Knowles Precision Devices | |
|---|---|
| Product Category | Capacitors |
| Product Name | SMD Multi-Layer Ceramic Capacitor, High Temperature |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Applications | Military |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes (optional feature) |