Tandem Capacitors have been designed as a fail safe range using a series section internal design, for use in any application where short circuits would be unacceptable.
When combined with FlexiCap™ termination, Tandem capacitors provide an ultra robust and reliable component, for use in the most demanding applications.
Non-standard voltages are available. For more information please consult the Sales Office.
| Knowles Precision Devices | |
|---|---|
| Product Category | Capacitors |
| Product Number | Tandem |
| Product Name | SMD Multi-Layer Ceramic Capacitor, Standard and High Voltage |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Military Standards |