The Syfer X2Y E03 Integrated Passive Component is a 3 terminal EMI chip device.
When used in balanced line applications, the revolutionary design provides simultaneous line-toline and line-to-ground filtering, using a single ceramic chip. In this way, differential and common mode filtering are provided in one device.
For unbalanced applications, it provides ultra low ESL (equivalent series inductance). Capable of replacing 2 or more conventional devices, it is ideal for balanced and unbalanced lines, twisted pairs and dc motors, in automotive, audio, sensor and other applications.
Available in sizes from 0805 to 1812, these filters can prove invaluable in meeting stringent EMC demands. (Please note that as of August 2014 the 2220 chip range has been withdrawn).
| Knowles Precision Devices | |
|---|---|
| Product Category | Capacitors |
| Product Number | X2Y |
| Product Name | AEC-Q200 Multi-Layer Ceramic Capacitor, EMI SM Chips |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Applications | Automotive; Audio, Sensors |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |