Knowles Electronics, LLC. Feed Through, Pass Through Capacitors SBSGP1000154MXB

Description
0.15µF Feed Through Capacitor 100V 5A 1812 (4532 Metric), 3 PC Pad
Request a Quote Datasheet
Description
0.15µF Feed Through Capacitor 100V 5A 1812 (4532 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - SBSGP1000154MXB-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
SBSGP1000154MXB-ND
Feed Through, Pass Through Capacitors SBSGP1000154MXB-ND
0.15µF Feed Through Capacitor 100V 5A 1812 (4532 Metric), 3 PC Pad

0.15µF Feed Through Capacitor 100V 5A 1812 (4532 Metric), 3 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 1176408-SBSGP1000154MXB - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1176408-SBSGP1000154MXB
Filters - Feed Through Capacitors 1176408-SBSGP1000154MXB
Win Source Part Number: 1176408-SBSGP1000154 MXB Category: Filters>Feed Through Capacitors Series: SBSG Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 0.15 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 5 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Knowles Syfer Base Product Number: SBSGP

Win Source Part Number: 1176408-SBSGP1000154MXB
Category: Filters>Feed Through Capacitors
Series: SBSG
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Capacitance: 0.15 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Insertion Loss: 39dB @ 100MHz
Height (Max): 0.104" (2.65mm)
Current: 5 A
Package / Case: 1812 (4532 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm)
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Knowles Syfer
Base Product Number: SBSGP

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
845-SBSGP1000154MXB
SMD Capacitor 845-SBSGP1000154MXB
SURFACE MOUNT C AND PI FILTER Product overview: SBSGP1000154MXB from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SBSGP1000154MXB can be used for catalog matching and distributor lookup.

SURFACE MOUNT C AND PI FILTER Product overview: SBSGP1000154MXB from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SBSGP1000154MXB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number SBSGP1000154MXB-ND 1176408-SBSGP1000154MXB 845-SBSGP1000154MXB
Product Name Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors SMD Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers