Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.
| Knowles Precision Devices | |
|---|---|
| Product Category | Capacitors |
| Product Number | Thin Trim |
| Product Name | Half Turn Trimmer Capacitor |
| Configuration / Form Factor | Chip Capacitor |
| Applications | RF / Microwave; Telecom; Medical, Cellular |
| Capacitance Type | Variable |
| RoHS Compliant | Yes (optional feature) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |