Win Source Part Number: 1276379-SBSGP5000473
Category: Filters>Feed Through Capacitors
Series: SBSG
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Capacitance: 0.047 µF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 39dB @ 100MHz
Height (Max): 0.104" (2.65mm)
Current: 5 A
Package / Case: 1812 (4532 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm)
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Knowles Syfer
Base Product Number: SBSGP
0.047µF Feed Through Capacitor 500V 5A 1812 (4532 Metric), 3 PC Pad
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1276379-SBSGP5000473MXB | 1608-SBSGP5000473MXB-ND |
| Product Name | Filters - Feed Through Capacitors | Feed Through, Pass Through Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 500 volts | 500 volts |
| WVAC | 500 volts | 500 volts |