Knowles Electronics, LLC. Filters - Feed Through Capacitors SBSGP5000472MXB

Description
Win Source Part Number: 1276366-SBSGP5000472 MXB Category: Filters>Feed Through Capacitors Series: SBSG Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 5 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Knowles Syfer Base Product Number: SBSGP
Request a Quote Datasheet
Description
Win Source Part Number: 1276366-SBSGP5000472 MXB Category: Filters>Feed Through Capacitors Series: SBSG Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 5 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Knowles Syfer Base Product Number: SBSGP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276366-SBSGP5000472MXB - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276366-SBSGP5000472MXB
Filters - Feed Through Capacitors 1276366-SBSGP5000472MXB
Win Source Part Number: 1276366-SBSGP5000472 MXB Category: Filters>Feed Through Capacitors Series: SBSG Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 5 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Knowles Syfer Base Product Number: SBSGP

Win Source Part Number: 1276366-SBSGP5000472MXB
Category: Filters>Feed Through Capacitors
Series: SBSG
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 39dB @ 100MHz
Height (Max): 0.104" (2.65mm)
Current: 5 A
Package / Case: 1812 (4532 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Knowles Syfer
Base Product Number: SBSGP

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
845-SBSGP5000472MXB
SMD Capacitor 845-SBSGP5000472MXB
SURFACE MOUNT C AND PI FILTER Product overview: SBSGP5000472MXB from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SBSGP5000472MXB can be used for catalog matching and distributor lookup.

SURFACE MOUNT C AND PI FILTER Product overview: SBSGP5000472MXB from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SBSGP5000472MXB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - SBSGP5000472MXB-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
SBSGP5000472MXB-ND
Feed Through, Pass Through Capacitors SBSGP5000472MXB-ND
4700pF Feed Through Capacitor 500V 5A 1812 (4532 Metric), 3 PC Pad

4700pF Feed Through Capacitor 500V 5A 1812 (4532 Metric), 3 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1276366-SBSGP5000472MXB 845-SBSGP5000472MXB SBSGP5000472MXB-ND
Product Name Filters - Feed Through Capacitors SMD Capacitor Feed Through, Pass Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0047 microF 0.0047 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts 500 volts
WVAC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers