Knowles Datasheets for RF Power Dividers and RF Power Combiners

RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more

Product Name Notes
(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for...
Ideal for applications where small size and broadband performance are critical for success. While resistive dividers work very well from DC to mm wavelength frequencies the isolation of a resistive...