Knowles Feed Through, Pass Through Capacitors SBSGC5000102MXT

Description
CAP FEEDTHRU 1000PF 500V 1812
Request a Quote Datasheet
Description
CAP FEEDTHRU 1000PF 500V 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-SBSGC5000102MXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-SBSGC5000102MXTDKR-ND
Feed Through, Pass Through Capacitors 1608-SBSGC5000102MXTDKR-ND
CAP FEEDTHRU 1000PF 500V 1812

CAP FEEDTHRU 1000PF 500V 1812

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-SBSGC5000102MXTTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-SBSGC5000102MXTTR-ND
Feed Through, Pass Through Capacitors 1608-SBSGC5000102MXTTR-ND
1000pF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad

1000pF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-SBSGC5000102MXTCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-SBSGC5000102MXTCT-ND
Feed Through, Pass Through Capacitors 1608-SBSGC5000102MXTCT-ND
CAP FEEDTHRU 1000PF 500V 1812

CAP FEEDTHRU 1000PF 500V 1812

Buy Now Datasheet
Filters - Feed Through Capacitors - 1276357-SBSGC5000102MXT - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276357-SBSGC5000102MXT
Filters - Feed Through Capacitors 1276357-SBSGC5000102MXT
Win Source Part Number: 1276357-SBSGC5000102 MXT Category: Filters>Feed Through Capacitors Series: SBSG Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 23dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 10 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSGC

Win Source Part Number: 1276357-SBSGC5000102MXT
Category: Filters>Feed Through Capacitors
Series: SBSG
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 23dB @ 100MHz
Height (Max): 0.104" (2.65mm)
Current: 10 A
Package / Case: 1812 (4532 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: SBSGC

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
845-SBSGC5000102MXT
SMD Capacitor 845-SBSGC5000102MXT
SURFACE MOUNT C AND PI FILTER Product overview: SBSGC5000102MXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SBSGC5000102MXT can be used for catalog matching and distributor lookup.

SURFACE MOUNT C AND PI FILTER Product overview: SBSGC5000102MXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SBSGC5000102MXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-SBSGC5000102MXTDKR-ND 1608-SBSGC5000102MXTTR-ND 1276357-SBSGC5000102MXT 845-SBSGC5000102MXT
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors SMD Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts
WVAC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers