0.47µF Feed Through Capacitor 50V 20A 2220 (5750 Metric)
Win Source Part Number: 1276336-SBSMP0500474
Category: Filters>Feed Through Capacitors
Series: SBSM
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Insertion Loss: 44dB @ 100MHz
Height (Max): 0.133" (3.38mm)
Current: 20 A
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W x 0.133" H (5.70mm x 5.00mm x 3.38mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Knowles Syfer
Other Names: 1608-1465
Base Product Number: SBSMP
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1608-1465-ND | 1276336-SBSMP0500474MXB |
| Product Name | Feed Through, Pass Through Capacitors | Filters - Feed Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 50 volts | 50 volts |