Win Source Part Number: 1276340-SBSMC2000154
Category: Filters>Feed Through Capacitors
Series: SBSM
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Capacitance: 0.15 µF
Tolerance: ±20%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Insertion Loss: 43dB @ 100MHz
Height (Max): 0.133" (3.38mm)
Current: 20 A
Package / Case: 2220 (5750 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: SBSMC
0.15µF Feed Through Capacitor 200V 20A 2220 (5750 Metric), 3 PC Pad
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1276340-SBSMC2000154MXB | SBSMC2000154MXB-ND |
| Product Name | Filters - Feed Through Capacitors | Feed Through, Pass Through Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.1500 microF | 0.1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 200 volts | 200 volts |
| WVAC | 200 volts | 200 volts |