Knowles Filters - Feed Through Capacitors SBSGC5000332MXT

Description
Win Source Part Number: 1276352-SBSGC5000332 MXT Category: Filters>Feed Through Capacitors Series: SBSG Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 34dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 10 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSGC
Request a Quote Datasheet
Description
Win Source Part Number: 1276352-SBSGC5000332 MXT Category: Filters>Feed Through Capacitors Series: SBSG Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 34dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 10 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSGC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276352-SBSGC5000332MXT - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276352-SBSGC5000332MXT
Filters - Feed Through Capacitors 1276352-SBSGC5000332MXT
Win Source Part Number: 1276352-SBSGC5000332 MXT Category: Filters>Feed Through Capacitors Series: SBSG Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 34dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 10 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSGC

Win Source Part Number: 1276352-SBSGC5000332MXT
Category: Filters>Feed Through Capacitors
Series: SBSG
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 34dB @ 100MHz
Height (Max): 0.104" (2.65mm)
Current: 10 A
Package / Case: 1812 (4532 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: SBSGC

Buy Now Datasheet
Feed Through, Pass Through Capacitors - SBSGC5000332MXT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
SBSGC5000332MXT-ND
Feed Through, Pass Through Capacitors SBSGC5000332MXT-ND
3300pF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad

3300pF Feed Through Capacitor 500V 10A 1812 (4532 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
845-SBSGC5000332MXT
SMD Capacitor 845-SBSGC5000332MXT
SURFACE MOUNT C AND PI FILTER Product overview: SBSGC5000332MXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SBSGC5000332MXT can be used for catalog matching and distributor lookup.

SURFACE MOUNT C AND PI FILTER Product overview: SBSGC5000332MXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SBSGC5000332MXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1276352-SBSGC5000332MXT SBSGC5000332MXT-ND 845-SBSGC5000332MXT
Product Name Filters - Feed Through Capacitors Feed Through, Pass Through Capacitors SMD Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0033 microF 0.0033 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts 500 volts
WVAC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M315H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details