Knowles Precision Devices SMD Multi-Layer Ceramic Capacitor, Non-Magnetic X7R

Description
MLC capacitors with silver/palladium (Ag/Pd) terminations have often been used in medical applications where non-magnetic components are required, for example in MRI equipment - however, conventional nickel barrier terminations are not suitable due to their magnetic properties. In addition, RoHS requirement to use lead-free solders would cause an increase in soldering temperatures and cause solder leaching problems for the Ag/Pd termination. This has meant alternatives have had to be found and one solution is to use a copper barrier instead of a nickel barrier, with a tin finish on top. This nonmagnetic termination is offered with selected non-magnetic C0G/ NP0, High Q and X7R dielectrics, providing a fully non-magnetic component (µr = 1.0000). To meet high temperature 260ºC soldering reflow profiles as detailed in J-STD-020, C0G/NP0 dielectrics are supplied with FlexiCap™ or sintered termination whilst X7R dielectrics are supplied only with the FlexiCap™ termination.
Request a Quote Datasheet
Description
MLC capacitors with silver/palladium (Ag/Pd) terminations have often been used in medical applications where non-magnetic components are required, for example in MRI equipment - however, conventional nickel barrier terminations are not suitable due to their magnetic properties. In addition, RoHS requirement to use lead-free solders would cause an increase in soldering temperatures and cause solder leaching problems for the Ag/Pd termination. This has meant alternatives have had to be found and one solution is to use a copper barrier instead of a nickel barrier, with a tin finish on top. This nonmagnetic termination is offered with selected non-magnetic C0G/ NP0, High Q and X7R dielectrics, providing a fully non-magnetic component (µr = 1.0000). To meet high temperature 260ºC soldering reflow profiles as detailed in J-STD-020, C0G/NP0 dielectrics are supplied with FlexiCap™ or sintered termination whilst X7R dielectrics are supplied only with the FlexiCap™ termination.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Multi-Layer Ceramic Capacitor, Non-Magnetic - X7R - Knowles Precision Devices
Cazenovia, NY, United States
SMD Multi-Layer Ceramic Capacitor, Non-Magnetic
X7R
SMD Multi-Layer Ceramic Capacitor, Non-Magnetic X7R
MLC capacitors with silver/palladium (Ag/Pd) terminations have often been used in medical applications where non-magnetic components are required, for example in MRI equipment - however, conventional nickel barrier terminations are not suitable due to their magnetic properties. In addition, RoHS requirement to use lead-free solders would cause an increase in soldering temperatures and cause solder leaching problems for the Ag/Pd termination. This has meant alternatives have had to be found and one solution is to use a copper barrier instead of a nickel barrier, with a tin finish on top. This nonmagnetic termination is offered with selected non-magnetic C0G/ NP0, High Q and X7R dielectrics, providing a fully non-magnetic component (µr = 1.0000). To meet high temperature 260ºC soldering reflow profiles as detailed in J-STD-020, C0G/NP0 dielectrics are supplied with FlexiCap™ or sintered termination whilst X7R dielectrics are supplied only with the FlexiCap™ termination.

MLC capacitors with silver/palladium (Ag/Pd) terminations have often been used in medical applications where non-magnetic components are required, for example in MRI equipment - however, conventional nickel barrier terminations are not suitable due to their magnetic properties. In addition, RoHS requirement to use lead-free solders would cause an increase in soldering temperatures and cause solder leaching problems for the Ag/Pd termination. This has meant alternatives have had to be found and one solution is to use a copper barrier instead of a nickel barrier, with a tin finish on top. This nonmagnetic termination is offered with selected non-magnetic C0G/ NP0, High Q and X7R dielectrics, providing a fully non-magnetic component (µr = 1.0000). To meet high temperature 260ºC soldering reflow profiles as detailed in J-STD-020, C0G/NP0 dielectrics are supplied with FlexiCap™ or sintered termination whilst X7R dielectrics are supplied only with the FlexiCap™ termination.

Supplier's Site Datasheet
SMD Multi-Layer Ceramic Capacitor, High Reliability - X7R - Knowles Precision Devices
Cazenovia, NY, United States
SMD Multi-Layer Ceramic Capacitor, High Reliability
X7R
SMD Multi-Layer Ceramic Capacitor, High Reliability X7R
A range of MLC chip capacitors in Stable EIA Class II dielectric with special testing for long term reliability. They are designed for optimum reliability; burned in at elevated voltage and temperature, and 100% physically and electrically inspected to ascertain conformance to strict performance criteria. Units may be tested in accordance with MIL-PRF-55681, MIL-PRF-123, MIL-PRF-49467 or customer SCD. Designed for surface mount application with nickel barrier terminations making them suitable for solder wave and reflow solder board attachment as well as vapor phase attachment for part sizes 2225 or smaller. Silver-palladium terminations are also available for hybrid use with conductive epoxy. Class II X7R chips are used as decoupling, by-pass, filtering and transient voltage suppression elements and exhibit +/-15% temperature coefficient and predictable variation of electrical properties with time, temperature and voltage. They find application for High Reliability use such as medical implanted devices, aerospace, airborne and military use as well as consumer uses requiring safety margins not attainable with commercial products.

A range of MLC chip capacitors in Stable EIA Class II dielectric with special testing for long term reliability.

They are designed for optimum reliability; burned in at elevated voltage and temperature, and 100% physically and electrically inspected to ascertain conformance to strict performance criteria. Units may be tested in accordance with MIL-PRF-55681, MIL-PRF-123, MIL-PRF-49467 or customer SCD. Designed for surface mount application with nickel barrier terminations making them suitable for solder wave and reflow solder board attachment as well as vapor phase attachment for part sizes 2225 or smaller. Silver-palladium terminations are also available for hybrid use with conductive epoxy. Class II X7R chips are used as decoupling, by-pass, filtering and transient voltage suppression elements and exhibit +/-15% temperature coefficient and predictable variation of electrical properties with time, temperature and voltage. They find application for High Reliability use such as medical implanted devices, aerospace, airborne and military use as well as consumer uses requiring safety margins not attainable with commercial products.

Supplier's Site Datasheet
Multi-Layer Ceramic Capacitor Assemblies, Cap Racks - X7R - Knowles Precision Devices
Cazenovia, NY, United States
Multi-Layer Ceramic Capacitor Assemblies, Cap Racks
X7R
Multi-Layer Ceramic Capacitor Assemblies, Cap Racks X7R
Cap-Rack Capacitor Assemblies The Cap-Rack (US Patent 6,058,004) is an assembly of individual chip capacitors, bonded with high temperature epoxy. A Cap-Rack can be made up of a pair, to as many as eight same size chips - 0603,0805,1005,1206, 1210,1808,1812,1825, 2221 and 2225 - into one single component providing extended freedom for PCB space utilization. Footprint dimensions can also vary to further optimize board space usage. The patented design allows the chip to behave as individual components, not as a single large ceramic mass, and therefore reduces harmful thermal stress during assembly. Typical applications are in Multi-line designs, Mobile phones, Automotive, Computers, Network Devices and Medical products. Electrical advantages include reduction in cross talk, to insignificant levels, by elimination of capacitance coupling between adjacent capacitors; the ability to combine resistors and inductors within the Cap-Rack, as well as mixing and matching capacitance values and dielectrics. Mechanical advantages include reduced board area; easier to handle; reduced placement cost; reduces components stress and decreased cycle time. Cap-Rack can also be used with traditional pick and place equipment. Contact our sales team for High Reliability versions and custom designs, particularly for high voltage applications. Cap Arrays require drawings to specify length and width of array and chip size used. Please contact our sales team for details.

Cap-Rack Capacitor Assemblies

  • The Cap-Rack (US Patent 6,058,004) is an assembly of individual chip capacitors, bonded with high temperature epoxy.
  • A Cap-Rack can be made up of a pair, to as many as eight same size chips - 0603,0805,1005,1206,1210,1808,1812,1825,2221 and 2225 - into one single component providing extended freedom for PCB space utilization.
  • Footprint dimensions can also vary to further optimize board space usage.
  • The patented design allows the chip to behave as individual components, not as a single large ceramic mass, and therefore reduces harmful thermal stress during assembly.
  • Typical applications are in Multi-line designs, Mobile phones, Automotive, Computers, Network Devices and Medical products.
  • Electrical advantages include reduction in cross talk, to insignificant levels, by elimination of capacitance coupling between adjacent capacitors; the ability to combine resistors and inductors within the Cap-Rack, as well as mixing and matching capacitance values and dielectrics.
  • Mechanical advantages include reduced board area; easier to handle; reduced placement cost; reduces components stress and decreased cycle time.
  • Cap-Rack can also be used with traditional pick and place equipment.
  • Contact our sales team for High Reliability versions and custom designs, particularly for high voltage applications.
  • Cap Arrays require drawings to specify length and width of array and chip size used. Please contact our sales team for details.
Supplier's Site Datasheet
AEC-Q200 Multi-Layer Ceramic Capacitor, Std & High Voltage - X7R - Knowles Precision Devices
Cazenovia, NY, United States
AEC-Q200 Multi-Layer Ceramic Capacitor, Std & High Voltage
X7R
AEC-Q200 Multi-Layer Ceramic Capacitor, Std & High Voltage X7R
With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include : 1. Standard MLCCs 2. StackiCap™ - large capacitance/small case size MLCCs 3. Open Mode and Tandem capacitors 4. 3 terminal EMI components 5. X2Y Integrated Passive Component 6. X8R high temperature MLCCs 7. Safety Certified MLCCs

With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV.

Ranges include :

1. Standard MLCCs
2. StackiCap™ - large capacitance/small case size MLCCs
3. Open Mode and Tandem capacitors
4. 3 terminal EMI components
5. X2Y Integrated Passive Component
6. X8R high temperature MLCCs
7. Safety Certified MLCCs

Supplier's Site
Non-Magnetic Multi-Layer Ceramic Capacitor - X7R - Knowles Precision Devices
Cazenovia, NY, United States
Non-Magnetic Multi-Layer Ceramic Capacitor
X7R
Non-Magnetic Multi-Layer Ceramic Capacitor X7R
This range uses High Q and X7R dielectrics and provides a fully non-magnetic component (µr = 1.0000). MLC capacitors with silver/palladium (Ag/Pd) terminations have often been used in medical applications where non-magnetic components are required, for example in MRI equipment - however, conventional nickel barrier terminations are not suitable due to their magnetic properties. In addition, RoHS requirement to use lead-free solders would cause an increase in soldering temperatures and cause solder leaching problems for the Ag/Pd termination. This has meant alternatives have had to be found and one solution is to use a copper barrier instead of a nickel barrier, with a tin finish on top. This nonmagnetic termination is offered with selected non-magnetic C0G/ NP0, High Q and X7R dielectrics, providing a fully non-magnetic component (µr = 1.0000). To meet high temperature 260ºC soldering reflow profiles as detailed in J-STD-020, C0G/NP0 dielectrics are supplied with FlexiCap™ or sintered termination whilst X7R dielectrics are supplied only with the FlexiCap™ termination.

This range uses High Q and X7R dielectrics and provides a fully non-magnetic component (µr = 1.0000).

MLC capacitors with silver/palladium (Ag/Pd) terminations have often been used in medical applications where non-magnetic components are required, for example in MRI equipment - however, conventional nickel barrier terminations are not suitable due to their magnetic properties. In addition, RoHS requirement to use lead-free solders would cause an increase in soldering temperatures and cause solder leaching problems for the Ag/Pd termination. This has meant alternatives have had to be found and one solution is to use a copper barrier instead of a nickel barrier, with a tin finish on top. This nonmagnetic termination is offered with selected non-magnetic C0G/ NP0, High Q and X7R dielectrics, providing a fully non-magnetic component (µr = 1.0000). To meet high temperature 260ºC soldering reflow profiles as detailed in J-STD-020, C0G/NP0 dielectrics are supplied with FlexiCap™ or sintered termination whilst X7R dielectrics are supplied only with the FlexiCap™ termination.

Supplier's Site Datasheet
Multi-Layer Ceramic Capacitor With Radial Leads - X7R - Knowles Precision Devices
Cazenovia, NY, United States
Multi-Layer Ceramic Capacitor With Radial Leads
X7R
Multi-Layer Ceramic Capacitor With Radial Leads X7R
Knowles Precision Devices produces a wide range of dipped radial leaded capacitors. These are available in rated voltages of 50V up to 6kV. Although our catalog range extends to 6kV, we are able to offer a capability for specials up to 12kV. Our larger case sizes and high voltage versions are particularly in demand, especially for mil/aero and medical power supply applications. Please contact the Sales Office to discuss any special requirements. High working voltage - up to 12kVdc Large case sizes RoHS compliant versions Tin-lead plated wire option to reduce tin whiskers (quote suffix A97 for 8111 to 8141 & A31 for 8151, 8161, 8171).

Knowles Precision Devices produces a wide range of dipped radial leaded capacitors. These are available in rated voltages of 50V up to 6kV. Although our catalog range extends to 6kV, we are able to offer a capability for specials up to 12kV. Our larger case sizes and high voltage versions are particularly in demand, especially for mil/aero and medical power supply applications. Please contact the Sales Office to discuss any special requirements.

  • High working voltage - up to 12kVdc
  • Large case sizes
  • RoHS compliant versions
  • Tin-lead plated wire option to reduce tin whiskers (quote suffix A97 for 8111 to 8141 & A31 for 8151, 8161, 8171).
Supplier's Site Datasheet

Technical Specifications

  Knowles Precision Devices Knowles Precision Devices Knowles Precision Devices Knowles Precision Devices Knowles Precision Devices Knowles Precision Devices
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number X7R X7R X7R X7R X7R X7R
Product Name SMD Multi-Layer Ceramic Capacitor, Non-Magnetic SMD Multi-Layer Ceramic Capacitor, High Reliability Multi-Layer Ceramic Capacitor Assemblies, Cap Racks AEC-Q200 Multi-Layer Ceramic Capacitor, Std & High Voltage Non-Magnetic Multi-Layer Ceramic Capacitor Multi-Layer Ceramic Capacitor With Radial Leads
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Multilayer Multilayer Multilayer Multilayer
Applications MRI Body Coils And Wireless Charging Systems Aerospace; Automotive; Medical, Military Automotive; Mobile Phones, Computers, Network Devices, Medical Automotive MRI Equipment High Voltage Capacitor; Aerospace; Power Supply; Medical, Military
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes (optional feature) Yes Yes Yes (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers