Knowles Ceramic Capacitors RF1111X103K500KX102T

Description
10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1092-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1092-2-ND
Ceramic Capacitors 1763-1092-2-ND
10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)

10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1092-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1092-1-ND
Ceramic Capacitors 1763-1092-1-ND
10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)

10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RF1111X103K500KX102T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RF1111X103K500KX102T
Capacitors - Ceramic Capacitors RF1111X103K500KX102T
CAP CER 10000PF 50V BX 1111

CAP CER 10000PF 50V BX 1111

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1763-1092-2-ND RF1111X103K500KX102T
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G271J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details