Knowles Precision Devices Capacitor Networks, Arrays P21BNL300MA03976T

Description
30pF, 10000pF Bussed Capacitor 2 Array 10V X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
30pF, 10000pF Bussed Capacitor 2 Array 10V X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 1761-P21BNL300MA03976TTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
1761-P21BNL300MA03976TTR-ND
Capacitor Networks, Arrays 1761-P21BNL300MA03976TTR-ND
30pF, 10000pF Bussed Capacitor 2 Array 10V X5R 0201 (0603 Metric)

30pF, 10000pF Bussed Capacitor 2 Array 10V X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 1761-P21BNL300MA03976TCT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
1761-P21BNL300MA03976TCT-ND
Capacitor Networks, Arrays 1761-P21BNL300MA03976TCT-ND
30pF, 10000pF Bussed Capacitor 2 Array 10V X5R 0201 (0603 Metric)

30pF, 10000pF Bussed Capacitor 2 Array 10V X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 1761-P21BNL300MA03976TDKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
1761-P21BNL300MA03976TDKR-ND
Capacitor Networks, Arrays 1761-P21BNL300MA03976TDKR-ND
30pF, 10000pF Bussed Capacitor 2 Array 10V X5R 0201 (0603 Metric)

30pF, 10000pF Bussed Capacitor 2 Array 10V X5R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1761-P21BNL300MA03976TTR-ND 1761-P21BNL300MA03976TDKR-ND
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-5 microF 3.00E-5 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details