TE Connectivity Datasheets for Video Cables

Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals. 
Video Cables: Learn more

Product Name Notes
Body Features Cable Color : Black Equalized : Yes Shell Plating Material : Nickel Configuration Features Number of Positions : 19 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (AWG) :...
Body Features Color : Black Equalized : Yes Configuration Features Configuration : Double-Ended Number of Pairs : 4 Number of Positions : 24 Dimensions Cable Assembly Length : 1000 MM  [39.3 INCH ] Wire Size (AWG) : 28 Product Type...
Body Features DVI Cable Assembly Color : Black Equalized : Yes Configuration Features Configuration : Double-Ended Number of DVI Cable Assembly Positions : 24 Number of Pairs : 4 Dimensions Cable Assembly Length : 2000 MM  [78.6 INCH ]...