Belden Inc. PDU Mon Unit Disp V Env Upg 230V 16A 2P+E (20)UK PDU-13139

Description
PDU, Monitored Unit Level EC, 16A, 230V, 3.6kW, Vertical, (20) BS1363 Right, 3m power cord with 2P+E (IP44), Powder Coat.
Datasheet
Description
PDU, Monitored Unit Level EC, 16A, 230V, 3.6kW, Vertical, (20) BS1363 Right, 3m power cord with 2P+E (IP44), Powder Coat.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Mon Unit Disp V Env Upg 230V 16A 2P+E (20)UK - PDU-13139 - Belden Inc.
St. Louis, MO, United States
PDU Mon Unit Disp V Env Upg 230V 16A 2P+E (20)UK
PDU-13139
PDU Mon Unit Disp V Env Upg 230V 16A 2P+E (20)UK PDU-13139
PDU, Monitored Unit Level EC, 16A, 230V, 3.6kW, Vertical, (20) BS1363 Right, 3m power cord with 2P+E (IP44), Powder Coat.

PDU, Monitored Unit Level EC, 16A, 230V, 3.6kW, Vertical, (20) BS1363 Right, 3m power cord with 2P+E (IP44), Powder Coat.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-13139
Product Name PDU Mon Unit Disp V Env Upg 230V 16A 2P+E (20)UK
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 288-870/000-040 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details