Belden Inc. PDU Basic St V SW 230V 13A UK (16)C13 PDU-10417

Description
PDU, Basic Standard, 13A, 230V, 2.9kW, Vertical, (16) IEC C13, 3m power cord with BS1363.
Datasheet
Description
PDU, Basic Standard, 13A, 230V, 2.9kW, Vertical, (16) IEC C13, 3m power cord with BS1363.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St V SW 230V 13A UK (16)C13 - PDU-10417 - Belden Inc.
St. Louis, MO, United States
PDU Basic St V SW 230V 13A UK (16)C13
PDU-10417
PDU Basic St V SW 230V 13A UK (16)C13 PDU-10417
PDU, Basic Standard, 13A, 230V, 2.9kW, Vertical, (16) IEC C13, 3m power cord with BS1363.

PDU, Basic Standard, 13A, 230V, 2.9kW, Vertical, (16) IEC C13, 3m power cord with BS1363.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-10417
Product Name PDU Basic St V SW 230V 13A UK (16)C13
Current 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details