Belden Inc. PDU Meter St Disp V 230V 32A 2P+E (20)C13(4)C19 PDU-10536

Description
PDU, Metered Standard, 32A, 230V, 7.3kW, Vertical, (20) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44)
Datasheet
Description
PDU, Metered Standard, 32A, 230V, 7.3kW, Vertical, (20) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Meter St Disp V 230V 32A 2P+E (20)C13(4)C19 - PDU-10536 - Belden Inc.
St. Louis, MO, United States
PDU Meter St Disp V 230V 32A 2P+E (20)C13(4)C19
PDU-10536
PDU Meter St Disp V 230V 32A 2P+E (20)C13(4)C19 PDU-10536
PDU, Metered Standard, 32A, 230V, 7.3kW, Vertical, (20) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44)

PDU, Metered Standard, 32A, 230V, 7.3kW, Vertical, (20) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-10536
Product Name PDU Meter St Disp V 230V 32A 2P+E (20)C13(4)C19
Current 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details