Belden Inc. PDU Basic St H 230V 16A 2P+E (8)C13(2)C19 PDUI-UN08C02I

Description
PDU, Basic Standard, 16A, 230V, 3.6kW, Horizontal, (8) IEC C13, (2) IEC C19, 3 m power cord 2P+E (IP44)
Datasheet
Description
PDU, Basic Standard, 16A, 230V, 3.6kW, Horizontal, (8) IEC C13, (2) IEC C19, 3 m power cord 2P+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St H 230V 16A 2P+E (8)C13(2)C19 - PDUI-UN08C02I - Belden Inc.
St. Louis, MO, United States
PDU Basic St H 230V 16A 2P+E (8)C13(2)C19
PDUI-UN08C02I
PDU Basic St H 230V 16A 2P+E (8)C13(2)C19 PDUI-UN08C02I
PDU, Basic Standard, 16A, 230V, 3.6kW, Horizontal, (8) IEC C13, (2) IEC C19, 3 m power cord 2P+E (IP44)

PDU, Basic Standard, 16A, 230V, 3.6kW, Horizontal, (8) IEC C13, (2) IEC C19, 3 m power cord 2P+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDUI-UN08C02I
Product Name PDU Basic St H 230V 16A 2P+E (8)C13(2)C19
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details