Belden Inc. Basic, Surge 20 Amp 10 Outlet NEMA 5-20R PDU with 5-20P 9BG2-101001

Description
Basic, Surge, 20A, 120V, Horizontal, (10) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat
Description
Basic, Surge, 20A, 120V, Horizontal, (10) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden Inc. Basic Surge 20 Amp 10 Outlet NEMA 5-20R PDU with 5-20P, part number 9BG2-101001, is designed for indoor use and features a horizontal mounting configuration. It provides 10 NEMA 5-20R outlets and is equipped with a 10-foot power cord terminating in a 5-20P plug. The unit operates at 120V and can handle a maximum current of 20A, with a de-rated power capacity of 1.9 kW. It includes a thermal circuit breaker for added safety and has a power switch for easy operation. The PDU is constructed from steel with a black powder coat finish, ensuring durability. Weighing 7.0 lbs, it is suitable for high-density server or switch hosting applications, facilitating effective cable management and airflow.

Datasheet Summary
Powered by GS/AI

The Belden Inc. Basic Surge 20 Amp 10 Outlet NEMA 5-20R PDU with 5-20P, part number 9BG2-101001, is designed for indoor use and features a horizontal mounting configuration. It provides 10 NEMA 5-20R outlets and is equipped with a 10-foot power cord terminating in a 5-20P plug. The unit operates at 120V and can handle a maximum current of 20A, with a de-rated power capacity of 1.9 kW. It includes a thermal circuit breaker for added safety and has a power switch for easy operation. The PDU is constructed from steel with a black powder coat finish, ensuring durability. Weighing 7.0 lbs, it is suitable for high-density server or switch hosting applications, facilitating effective cable management and airflow.

Suppliers

Company
Product
Description
Supplier Links
Basic, Surge 20 Amp 10 Outlet NEMA 5-20R PDU with 5-20P - 9BG2-101001 - Belden Inc.
St. Louis, MO, United States
Basic, Surge 20 Amp 10 Outlet NEMA 5-20R PDU with 5-20P
9BG2-101001
Basic, Surge 20 Amp 10 Outlet NEMA 5-20R PDU with 5-20P 9BG2-101001
Basic, Surge, 20A, 120V, Horizontal, (10) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat

Basic, Surge, 20A, 120V, Horizontal, (10) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number 9BG2-101001
Product Name Basic, Surge 20 Amp 10 Outlet NEMA 5-20R PDU with 5-20P
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details