Belden Inc. PDU Basic St V SW 230V 13A UK (10)UK PDU-10403

Description
PDU, Basic, Standard, 13A, 230V, Vertical, (10) BS1363, power switch, 3 m power cord with BS1363.
Datasheet
Description
PDU, Basic, Standard, 13A, 230V, Vertical, (10) BS1363, power switch, 3 m power cord with BS1363.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St V SW 230V 13A UK (10)UK - PDU-10403 - Belden Inc.
St. Louis, MO, United States
PDU Basic St V SW 230V 13A UK (10)UK
PDU-10403
PDU Basic St V SW 230V 13A UK (10)UK PDU-10403
PDU, Basic, Standard, 13A, 230V, Vertical, (10) BS1363, power switch, 3 m power cord with BS1363.

PDU, Basic, Standard, 13A, 230V, Vertical, (10) BS1363, power switch, 3 m power cord with BS1363.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-10403
Product Name PDU Basic St V SW 230V 13A UK (10)UK
Current 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details