Belden Inc. PDU Basic St V 230V 32A 2P+E (12)C13(4)C19 PDUI-V512C04I

Description
PDU, Basic Standard, 32A, 230V, 7.3kW, Vertical, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44)
Datasheet
Description
PDU, Basic Standard, 32A, 230V, 7.3kW, Vertical, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St V 230V 32A 2P+E (12)C13(4)C19 - PDUI-V512C04I - Belden Inc.
St. Louis, MO, United States
PDU Basic St V 230V 32A 2P+E (12)C13(4)C19
PDUI-V512C04I
PDU Basic St V 230V 32A 2P+E (12)C13(4)C19 PDUI-V512C04I
PDU, Basic Standard, 32A, 230V, 7.3kW, Vertical, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44)

PDU, Basic Standard, 32A, 230V, 7.3kW, Vertical, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDUI-V512C04I
Product Name PDU Basic St V 230V 32A 2P+E (12)C13(4)C19
Current 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details