Belden Inc. PDU Basic St H 230V 13A UK (8)C13 PDUI-BN08C

Description
PDU, Basic Standard, 13A, 230V, 3.0kW, Horizontal, (8) IEC C13, 3m power cord with BS1363P
Datasheet
Description
PDU, Basic Standard, 13A, 230V, 3.0kW, Horizontal, (8) IEC C13, 3m power cord with BS1363P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St H 230V 13A UK (8)C13 - PDUI-BN08C - Belden Inc.
St. Louis, MO, United States
PDU Basic St H 230V 13A UK (8)C13
PDUI-BN08C
PDU Basic St H 230V 13A UK (8)C13 PDUI-BN08C
PDU, Basic Standard, 13A, 230V, 3.0kW, Horizontal, (8) IEC C13, 3m power cord with BS1363P

PDU, Basic Standard, 13A, 230V, 3.0kW, Horizontal, (8) IEC C13, 3m power cord with BS1363P

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDUI-BN08C
Product Name PDU Basic St H 230V 13A UK (8)C13
Current 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details