Belden Inc. PDU Basic St H 230V 32A 2P+E (12)C13 PDU-2810

Description
PDU, Basic, Standard, 32A, 230V, Horizontal, (12) IEC C13, breakered, 3 m power cord with 2P+E (IP44).
Datasheet
Description
PDU, Basic, Standard, 32A, 230V, Horizontal, (12) IEC C13, breakered, 3 m power cord with 2P+E (IP44).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St H 230V 32A 2P+E (12)C13 - PDU-2810 - Belden Inc.
St. Louis, MO, United States
PDU Basic St H 230V 32A 2P+E (12)C13
PDU-2810
PDU Basic St H 230V 32A 2P+E (12)C13 PDU-2810
PDU, Basic, Standard, 32A, 230V, Horizontal, (12) IEC C13, breakered, 3 m power cord with 2P+E (IP44).

PDU, Basic, Standard, 32A, 230V, Horizontal, (12) IEC C13, breakered, 3 m power cord with 2P+E (IP44).

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-2810
Product Name PDU Basic St H 230V 32A 2P+E (12)C13
Current 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details