Belden Inc. PDU Basic St H 230V 13A UK (8)UK PDUI-BN08B

Description
PDU, Basic Standard, 13A, 230V, 2.9kW, Horizontal, (8) BS1363, 3m power cord with BS1363P
Description
PDU, Basic Standard, 13A, 230V, 2.9kW, Horizontal, (8) BS1363, 3m power cord with BS1363P
Datasheet
Datasheet Summary
Powered by GS/AI

The PDUI-BN08B is a basic power distribution unit (PDU) designed for indoor use, featuring a horizontal mounting style. It operates at an input voltage range of 200-240 V with a rated current of 13 A, providing a load capacity of 2.9 kW. The unit includes eight individual BS1363 receptacles, each rated for 230 V, and is equipped with a 3-meter power cord with a BS1363P plug. Constructed from steel with a powder coat finish, the PDU has dimensions of 44 mm in height, 483 mm in width, and 50 mm in depth, occupying 1U of rack space. It does not include an on-off switch, and the power entry is located at the rear. The product complies with EU CE marking and RoHS 2 standards, ensuring it meets relevant safety and environmental regulations. Weighing 1.8 kg, this PDU is suitable for various applications requiring reliable power distribution.

Datasheet Summary
Powered by GS/AI

The PDUI-BN08B is a basic power distribution unit (PDU) designed for indoor use, featuring a horizontal mounting style. It operates at an input voltage range of 200-240 V with a rated current of 13 A, providing a load capacity of 2.9 kW. The unit includes eight individual BS1363 receptacles, each rated for 230 V, and is equipped with a 3-meter power cord with a BS1363P plug. Constructed from steel with a powder coat finish, the PDU has dimensions of 44 mm in height, 483 mm in width, and 50 mm in depth, occupying 1U of rack space. It does not include an on-off switch, and the power entry is located at the rear. The product complies with EU CE marking and RoHS 2 standards, ensuring it meets relevant safety and environmental regulations. Weighing 1.8 kg, this PDU is suitable for various applications requiring reliable power distribution.

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St H 230V 13A UK (8)UK - PDUI-BN08B - Belden Inc.
St. Louis, MO, United States
PDU Basic St H 230V 13A UK (8)UK
PDUI-BN08B
PDU Basic St H 230V 13A UK (8)UK PDUI-BN08B
PDU, Basic Standard, 13A, 230V, 2.9kW, Horizontal, (8) BS1363, 3m power cord with BS1363P

PDU, Basic Standard, 13A, 230V, 2.9kW, Horizontal, (8) BS1363, 3m power cord with BS1363P

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDUI-BN08B
Product Name PDU Basic St H 230V 13A UK (8)UK
Current 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details