Belden Inc. PDU Basic St V 230V 16A C20 (20)C13 PDU-2924

Description
PDU, Basic, Standard, 16A, 230V, Vertical, (20) IEC C13, C20.
Datasheet
Description
PDU, Basic, Standard, 16A, 230V, Vertical, (20) IEC C13, C20.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St V 230V 16A C20 (20)C13 - PDU-2924 - Belden Inc.
St. Louis, MO, United States
PDU Basic St V 230V 16A C20 (20)C13
PDU-2924
PDU Basic St V 230V 16A C20 (20)C13 PDU-2924
PDU, Basic, Standard, 16A, 230V, Vertical, (20) IEC C13, C20.

PDU, Basic, Standard, 16A, 230V, Vertical, (20) IEC C13, C20.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-2924
Product Name PDU Basic St V 230V 16A C20 (20)C13
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details