Belden Inc. Power Monitored, 30 AMP 230/400V WYE 3 Phase 30 Outlet (24 - C13 Locking; 6 - C19 Locking) PDU with 3P+N+E (IP44) Plug 9PD3-301001

Description
Metered, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft power cord with 3P+N+E (IP44), Input Phase and Circuit/Breaker current monitoring. Local high visibility LED display. Input and per Phase power monitoring available via VLC using the Mobile app. Black Powder Coat
Description
Metered, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft power cord with 3P+N+E (IP44), Input Phase and Circuit/Breaker current monitoring. Local high visibility LED display. Input and per Phase power monitoring available via VLC using the Mobile app. Black Powder Coat
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden Inc. Power Monitored PDU, part number 9PD3-301001, is designed for high-capacity power distribution in data centers and similar environments. It supports a maximum load of 30 amps at 230/400V WYE across three phases, featuring a total of 30 outlets, including 24 Locking IEC C13 and 6 Locking IEC C19 receptacles. The unit is equipped with a 10-foot power cord and a 3P+N+E plug rated IP44, ensuring protection against dust and water ingress. This PDU includes local monitoring capabilities with a high-visibility LED display, allowing users to track input phase and circuit/breaker current. Additionally, remote monitoring is facilitated through a mobile app, providing insights into power usage per phase. The vertical design and black powder coat finish contribute to its durability and aesthetic integration into server racks. Weighing 17 pounds, it is suitable for indoor applications and is built to withstand the demands of mission-critical operations.

Datasheet Summary
Powered by GS/AI

The Belden Inc. Power Monitored PDU, part number 9PD3-301001, is designed for high-capacity power distribution in data centers and similar environments. It supports a maximum load of 30 amps at 230/400V WYE across three phases, featuring a total of 30 outlets, including 24 Locking IEC C13 and 6 Locking IEC C19 receptacles. The unit is equipped with a 10-foot power cord and a 3P+N+E plug rated IP44, ensuring protection against dust and water ingress. This PDU includes local monitoring capabilities with a high-visibility LED display, allowing users to track input phase and circuit/breaker current. Additionally, remote monitoring is facilitated through a mobile app, providing insights into power usage per phase. The vertical design and black powder coat finish contribute to its durability and aesthetic integration into server racks. Weighing 17 pounds, it is suitable for indoor applications and is built to withstand the demands of mission-critical operations.

Suppliers

Company
Product
Description
Supplier Links
Power Monitored, 30 AMP 230/400V WYE 3 Phase 30 Outlet (24 - C13 Locking; 6 - C19 Locking) PDU with 3P+N+E (IP44) Plug - 9PD3-301001 - Belden Inc.
St. Louis, MO, United States
Power Monitored, 30 AMP 230/400V WYE 3 Phase 30 Outlet (24 - C13 Locking; 6 - C19 Locking) PDU with 3P+N+E (IP44) Plug
9PD3-301001
Power Monitored, 30 AMP 230/400V WYE 3 Phase 30 Outlet (24 - C13 Locking; 6 - C19 Locking) PDU with 3P+N+E (IP44) Plug 9PD3-301001
Metered, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft power cord with 3P+N+E (IP44), Input Phase and Circuit/Breaker current monitoring. Local high visibility LED display. Input and per Phase power monitoring available via VLC using the Mobile app. Black Powder Coat

Metered, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft power cord with 3P+N+E (IP44), Input Phase and Circuit/Breaker current monitoring. Local high visibility LED display. Input and per Phase power monitoring available via VLC using the Mobile app. Black Powder Coat

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number 9PD3-301001
Product Name Power Monitored, 30 AMP 230/400V WYE 3 Phase 30 Outlet (24 - C13 Locking; 6 - C19 Locking) PDU with 3P+N+E (IP44) Plug
Number of Outlets 30
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details