Belden Inc. PDU Basic St H 230V 32A 2P+E (12)C13(4)C19 PDU-10513

Description
PDU, Basic Standard, 32A, 230V, 7.3kW, Horizontal, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44)
Datasheet
Description
PDU, Basic Standard, 32A, 230V, 7.3kW, Horizontal, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St H 230V 32A 2P+E (12)C13(4)C19 - PDU-10513 - Belden Inc.
St. Louis, MO, United States
PDU Basic St H 230V 32A 2P+E (12)C13(4)C19
PDU-10513
PDU Basic St H 230V 32A 2P+E (12)C13(4)C19 PDU-10513
PDU, Basic Standard, 32A, 230V, 7.3kW, Horizontal, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44)

PDU, Basic Standard, 32A, 230V, 7.3kW, Horizontal, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-10513
Product Name PDU Basic St H 230V 32A 2P+E (12)C13(4)C19
Current 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details