Belden Inc. Basic Upgradeable, 30 AMP 120/208V 3 Phase 33 Outlet (24 - C13; 3 - C19; 6 - NEMA 5-20R) PDU with L21-30P Plug 9BJ2-331001

Description
Basic, Upgradeable, 30A, 120/208V WYE, 3 Phase, Vertical, (24) IEC C13, (3) IEC C19, (6) NEMA 5-20R, breakered, 10 ft power cord with L21-30P, No Monitoring (Upgradeable with IMD module). Black Powder Coat
Datasheet
Description
Basic, Upgradeable, 30A, 120/208V WYE, 3 Phase, Vertical, (24) IEC C13, (3) IEC C19, (6) NEMA 5-20R, breakered, 10 ft power cord with L21-30P, No Monitoring (Upgradeable with IMD module). Black Powder Coat
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic Upgradeable, 30 AMP 120/208V 3 Phase 33 Outlet (24 - C13; 3 - C19; 6 - NEMA 5-20R) PDU with L21-30P Plug - 9BJ2-331001 - Belden Inc.
St. Louis, MO, United States
Basic Upgradeable, 30 AMP 120/208V 3 Phase 33 Outlet (24 - C13; 3 - C19; 6 - NEMA 5-20R) PDU with L21-30P Plug
9BJ2-331001
Basic Upgradeable, 30 AMP 120/208V 3 Phase 33 Outlet (24 - C13; 3 - C19; 6 - NEMA 5-20R) PDU with L21-30P Plug 9BJ2-331001
Basic, Upgradeable, 30A, 120/208V WYE, 3 Phase, Vertical, (24) IEC C13, (3) IEC C19, (6) NEMA 5-20R, breakered, 10 ft power cord with L21-30P, No Monitoring (Upgradeable with IMD module). Black Powder Coat

Basic, Upgradeable, 30A, 120/208V WYE, 3 Phase, Vertical, (24) IEC C13, (3) IEC C19, (6) NEMA 5-20R, breakered, 10 ft power cord with L21-30P, No Monitoring (Upgradeable with IMD module). Black Powder Coat

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number 9BJ2-331001
Product Name Basic Upgradeable, 30 AMP 120/208V 3 Phase 33 Outlet (24 - C13; 3 - C19; 6 - NEMA 5-20R) PDU with L21-30P Plug
Number of Outlets 33
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details