Belden Inc. PDU Mon Unit H Upg 230V 16A 2P+E (10)LC13 PDU-13098

Description
PDU, Monitored Unit Level EC, 16A, 230V, 3.6kW, Horizontal, (10) Locking IEC C13, 3m power cord with 2P+E (IP44).
Datasheet
Description
PDU, Monitored Unit Level EC, 16A, 230V, 3.6kW, Horizontal, (10) Locking IEC C13, 3m power cord with 2P+E (IP44).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Mon Unit H Upg 230V 16A 2P+E (10)LC13 - PDU-13098 - Belden Inc.
St. Louis, MO, United States
PDU Mon Unit H Upg 230V 16A 2P+E (10)LC13
PDU-13098
PDU Mon Unit H Upg 230V 16A 2P+E (10)LC13 PDU-13098
PDU, Monitored Unit Level EC, 16A, 230V, 3.6kW, Horizontal, (10) Locking IEC C13, 3m power cord with 2P+E (IP44).

PDU, Monitored Unit Level EC, 16A, 230V, 3.6kW, Horizontal, (10) Locking IEC C13, 3m power cord with 2P+E (IP44).

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-13098
Product Name PDU Mon Unit H Upg 230V 16A 2P+E (10)LC13
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
380 A Power Distribution Block - 1492-PD31123 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers