Belden Inc. PDU Meter St Disp V 230V 32A 2P+E (30)C13(6)C19 PDUJ-V530C06I

Description
PDU, Metered Standard, 32A, 230V, 7.3kW, Vertical, (30) IEC C13 (6) IEC C19, 3 m power cord 2P+E (IP44)
Datasheet
Description
PDU, Metered Standard, 32A, 230V, 7.3kW, Vertical, (30) IEC C13 (6) IEC C19, 3 m power cord 2P+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Meter St Disp V 230V 32A 2P+E (30)C13(6)C19 - PDUJ-V530C06I - Belden Inc.
St. Louis, MO, United States
PDU Meter St Disp V 230V 32A 2P+E (30)C13(6)C19
PDUJ-V530C06I
PDU Meter St Disp V 230V 32A 2P+E (30)C13(6)C19 PDUJ-V530C06I
PDU, Metered Standard, 32A, 230V, 7.3kW, Vertical, (30) IEC C13 (6) IEC C19, 3 m power cord 2P+E (IP44)

PDU, Metered Standard, 32A, 230V, 7.3kW, Vertical, (30) IEC C13 (6) IEC C19, 3 m power cord 2P+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDUJ-V530C06I
Product Name PDU Meter St Disp V 230V 32A 2P+E (30)C13(6)C19
Current 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Block - 10783834 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 10.0 amps
View Details