Belden Inc. Monitored, Upgradeable Unit Level EC, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19 PDU with L21-30P 9PJ2-301011

Description
Monitored, Upgradeable Unit Level EC, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft Power Cord with L21-30P, Input and per Phase power monitoring with Circuit/Breaker current monitoring. Environmental monitoring via optional remote sensors. Daisy chain Ethernet connectivity. Local high visibility LED Display. Black Powder Coat.
Description
Monitored, Upgradeable Unit Level EC, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft Power Cord with L21-30P, Input and per Phase power monitoring with Circuit/Breaker current monitoring. Environmental monitoring via optional remote sensors. Daisy chain Ethernet connectivity. Local high visibility LED Display. Black Powder Coat.
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden Inc. Monitored, Upgradeable Unit Level EC, part number 9PJ2-301011, is a power distribution unit (PDU) designed for 30A, 120V/208V WYE, 3-phase applications. It features a vertical mounting configuration and includes 24 locking IEC C13 outlets and 6 locking IEC C19 outlets, allowing for flexible power distribution. The unit is equipped with a 10 ft power cord with an L21-30P plug and provides input and per-phase power monitoring, along with circuit/breaker current monitoring. This PDU supports environmental monitoring through optional remote sensors and offers daisy chain Ethernet connectivity for network integration. A local high-visibility LED display provides real-time monitoring information. Constructed from steel with a black powder coat finish, the unit measures 72 inches in height, 2 inches in width, and 2 inches in depth, weighing 17 pounds. It is suitable for indoor use and is designed to facilitate efficient airflow and cable management in high-density server environments.

Datasheet Summary
Powered by GS/AI

The Belden Inc. Monitored, Upgradeable Unit Level EC, part number 9PJ2-301011, is a power distribution unit (PDU) designed for 30A, 120V/208V WYE, 3-phase applications. It features a vertical mounting configuration and includes 24 locking IEC C13 outlets and 6 locking IEC C19 outlets, allowing for flexible power distribution. The unit is equipped with a 10 ft power cord with an L21-30P plug and provides input and per-phase power monitoring, along with circuit/breaker current monitoring. This PDU supports environmental monitoring through optional remote sensors and offers daisy chain Ethernet connectivity for network integration. A local high-visibility LED display provides real-time monitoring information. Constructed from steel with a black powder coat finish, the unit measures 72 inches in height, 2 inches in width, and 2 inches in depth, weighing 17 pounds. It is suitable for indoor use and is designed to facilitate efficient airflow and cable management in high-density server environments.

Suppliers

Company
Product
Description
Supplier Links
Monitored, Upgradeable Unit Level EC, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19 PDU with L21-30P - 9PJ2-301011 - Belden Inc.
St. Louis, MO, United States
Monitored, Upgradeable Unit Level EC, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19 PDU with L21-30P
9PJ2-301011
Monitored, Upgradeable Unit Level EC, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19 PDU with L21-30P 9PJ2-301011
Monitored, Upgradeable Unit Level EC, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft Power Cord with L21-30P, Input and per Phase power monitoring with Circuit/Breaker current monitoring. Environmental monitoring via optional remote sensors. Daisy chain Ethernet connectivity. Local high visibility LED Display. Black Powder Coat.

Monitored, Upgradeable Unit Level EC, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft Power Cord with L21-30P, Input and per Phase power monitoring with Circuit/Breaker current monitoring. Environmental monitoring via optional remote sensors. Daisy chain Ethernet connectivity. Local high visibility LED Display. Black Powder Coat.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number 9PJ2-301011
Product Name Monitored, Upgradeable Unit Level EC, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19 PDU with L21-30P
Current 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Block - 51338255 - Radwell International
Allen-Bradley / Rockwell Automation
View Details