Belden Inc. PDU Basic St H SW, 230V 13A UK, (6) UK PDUI-BS06B

Description
PDU, Basic Standard, 1U Horizontal, British Plug BS1363 - 190-240V / 13A, Local On/Off Switch, 6x British BS1363 sockets (13A), 3m Power Cord with BS1363, Black.
Datasheet
Description
PDU, Basic Standard, 1U Horizontal, British Plug BS1363 - 190-240V / 13A, Local On/Off Switch, 6x British BS1363 sockets (13A), 3m Power Cord with BS1363, Black.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St H SW, 230V 13A UK, (6) UK - PDUI-BS06B - Belden Inc.
St. Louis, MO, United States
PDU Basic St H SW, 230V 13A UK, (6) UK
PDUI-BS06B
PDU Basic St H SW, 230V 13A UK, (6) UK PDUI-BS06B
PDU, Basic Standard, 1U Horizontal, British Plug BS1363 - 190-240V / 13A, Local On/Off Switch, 6x British BS1363 sockets (13A), 3m Power Cord with BS1363, Black.

PDU, Basic Standard, 1U Horizontal, British Plug BS1363 - 190-240V / 13A, Local On/Off Switch, 6x British BS1363 sockets (13A), 3m Power Cord with BS1363, Black.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDUI-BS06B
Product Name PDU Basic St H SW, 230V 13A UK, (6) UK
Current 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details