Belden Inc. PDU Basic St H 230V 13A UK (12) C13 PDU-10414

Description
PDU, Basic Standard, 13A, 230V, 2.9kW, Horizontal, (12) IEC C13, 3m power cord with BS1363.
Datasheet
Description
PDU, Basic Standard, 13A, 230V, 2.9kW, Horizontal, (12) IEC C13, 3m power cord with BS1363.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St H 230V 13A UK (12) C13 - PDU-10414 - Belden Inc.
St. Louis, MO, United States
PDU Basic St H 230V 13A UK (12) C13
PDU-10414
PDU Basic St H 230V 13A UK (12) C13 PDU-10414
PDU, Basic Standard, 13A, 230V, 2.9kW, Horizontal, (12) IEC C13, 3m power cord with BS1363.

PDU, Basic Standard, 13A, 230V, 2.9kW, Horizontal, (12) IEC C13, 3m power cord with BS1363.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-10414
Product Name PDU Basic St H 230V 13A UK (12) C13
Current 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
175 A Power Distribution Block - 1492-PD3C141 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers