Belden Inc. PDU Mon Outl Disp V Env Upg 230V 32A 2P+E (20)LC13(4)LC19 PDU-12489

Description
PDU, Monitored Outlet Level EC, 32A, 230V, 7.3kW, Vertical, (20) Locking IEC C13, (4) Locking IEC C19, 10ft / 3m power cord with 1P+N+E (IP44)
Datasheet
Description
PDU, Monitored Outlet Level EC, 32A, 230V, 7.3kW, Vertical, (20) Locking IEC C13, (4) Locking IEC C19, 10ft / 3m power cord with 1P+N+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Mon Outl Disp V Env Upg 230V 32A 2P+E (20)LC13(4)LC19 - PDU-12489 - Belden Inc.
St. Louis, MO, United States
PDU Mon Outl Disp V Env Upg 230V 32A 2P+E (20)LC13(4)LC19
PDU-12489
PDU Mon Outl Disp V Env Upg 230V 32A 2P+E (20)LC13(4)LC19 PDU-12489
PDU, Monitored Outlet Level EC, 32A, 230V, 7.3kW, Vertical, (20) Locking IEC C13, (4) Locking IEC C19, 10ft / 3m power cord with 1P+N+E (IP44)

PDU, Monitored Outlet Level EC, 32A, 230V, 7.3kW, Vertical, (20) Locking IEC C13, (4) Locking IEC C19, 10ft / 3m power cord with 1P+N+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-12489
Product Name PDU Mon Outl Disp V Env Upg 230V 32A 2P+E (20)LC13(4)LC19
Current 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details