Belden Inc. PDU Meter St Disp H 230V 32A 2P+E (20)C13 PDU-10530

Description
PDU, Metered Standard, 32A, 230V, 7.3kW, Horizontal, (20) IEC C13, 3m power cord with 2P+E (IP44)
Datasheet
Description
PDU, Metered Standard, 32A, 230V, 7.3kW, Horizontal, (20) IEC C13, 3m power cord with 2P+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Meter St Disp H 230V 32A 2P+E (20)C13 - PDU-10530 - Belden Inc.
St. Louis, MO, United States
PDU Meter St Disp H 230V 32A 2P+E (20)C13
PDU-10530
PDU Meter St Disp H 230V 32A 2P+E (20)C13 PDU-10530
PDU, Metered Standard, 32A, 230V, 7.3kW, Horizontal, (20) IEC C13, 3m power cord with 2P+E (IP44)

PDU, Metered Standard, 32A, 230V, 7.3kW, Horizontal, (20) IEC C13, 3m power cord with 2P+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-10530
Product Name PDU Meter St Disp H 230V 32A 2P+E (20)C13
Current 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Potential distribution module - 288-837 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details