Belden Inc. PDU Basic St H SW 230V 16A 2P + E (12)C13 PDU-10448

Description
PDU, Basic Standard, 16A, 230V, 3.6kW, Horizontal, (12) IEC C13, 3m power cord with 2P+E (IP44)
Datasheet
Description
PDU, Basic Standard, 16A, 230V, 3.6kW, Horizontal, (12) IEC C13, 3m power cord with 2P+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St H SW 230V 16A 2P + E (12)C13 - PDU-10448 - Belden Inc.
St. Louis, MO, United States
PDU Basic St H SW 230V 16A 2P + E (12)C13
PDU-10448
PDU Basic St H SW 230V 16A 2P + E (12)C13 PDU-10448
PDU, Basic Standard, 16A, 230V, 3.6kW, Horizontal, (12) IEC C13, 3m power cord with 2P+E (IP44)

PDU, Basic Standard, 16A, 230V, 3.6kW, Horizontal, (12) IEC C13, 3m power cord with 2P+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-10448
Product Name PDU Basic St H SW 230V 16A 2P + E (12)C13
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details