Belden Inc. PDU Meter St Disp H 230V 16A 2P+E (12)C13 PDU-10467

Description
PDU, Metered Standard, 16A, 230V, 3.6kW, Horizontal, (12) IEC C13, 3m power cord with 2P+E (IP44)
Datasheet
Description
PDU, Metered Standard, 16A, 230V, 3.6kW, Horizontal, (12) IEC C13, 3m power cord with 2P+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Meter St Disp H 230V 16A 2P+E (12)C13 - PDU-10467 - Belden Inc.
St. Louis, MO, United States
PDU Meter St Disp H 230V 16A 2P+E (12)C13
PDU-10467
PDU Meter St Disp H 230V 16A 2P+E (12)C13 PDU-10467
PDU, Metered Standard, 16A, 230V, 3.6kW, Horizontal, (12) IEC C13, 3m power cord with 2P+E (IP44)

PDU, Metered Standard, 16A, 230V, 3.6kW, Horizontal, (12) IEC C13, 3m power cord with 2P+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-10467
Product Name PDU Meter St Disp H 230V 16A 2P+E (12)C13
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1801764-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details