Belden Inc. PDU Basic H Upg 230/400V 32A 3P+N+E (12)LC19 PDU-11826

Description
PDU, Basic Upgradeable, 32A, 230/400V WYE, 22.0kW, Horizontal, (12) Locking IEC C19, 3m power cord with 3P+N+E (IP44)
Datasheet
Description
PDU, Basic Upgradeable, 32A, 230/400V WYE, 22.0kW, Horizontal, (12) Locking IEC C19, 3m power cord with 3P+N+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic H Upg 230/400V 32A 3P+N+E (12)LC19 - PDU-11826 - Belden Inc.
St. Louis, MO, United States
PDU Basic H Upg 230/400V 32A 3P+N+E (12)LC19
PDU-11826
PDU Basic H Upg 230/400V 32A 3P+N+E (12)LC19 PDU-11826
PDU, Basic Upgradeable, 32A, 230/400V WYE, 22.0kW, Horizontal, (12) Locking IEC C19, 3m power cord with 3P+N+E (IP44)

PDU, Basic Upgradeable, 32A, 230/400V WYE, 22.0kW, Horizontal, (12) Locking IEC C19, 3m power cord with 3P+N+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-11826
Product Name PDU Basic H Upg 230/400V 32A 3P+N+E (12)LC19
Current 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Potential distribution module - 830-800/000-313 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details