Belden Inc. Outlet Monitored, 30 AMP 230/400V WYE 3 Phase 36 Outlet (30 - C13 Locking; 6 - C19 Locking) PDU with 3P+N+E (IP44) Plug 9OD3-361001

Description
Monitored, Outlet Level EC, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (30) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft / 3m power cord with 3P+N+E (IP44), Input and Outlet power monitoring. Circuit/Breaker current monitoring. Environmental monitoring via optional remote sensors. Daisy chain Ethernet connectivity. Local high visibility LED display. Black Powder Coat
Description
Monitored, Outlet Level EC, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (30) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft / 3m power cord with 3P+N+E (IP44), Input and Outlet power monitoring. Circuit/Breaker current monitoring. Environmental monitoring via optional remote sensors. Daisy chain Ethernet connectivity. Local high visibility LED display. Black Powder Coat
Datasheet
Datasheet Summary
Powered by GS/AI

The 9OD3-361001 is a monitored power distribution unit (PDU) designed for 30 AMP, 230/400V WYE 3 Phase applications. It features a total of 36 outlets, including 30 locking IEC C13 and 6 locking IEC C19 receptacles. The unit is equipped with a 10 ft power cord and a 3P+N+E plug rated IP44, making it suitable for indoor environments. This PDU offers outlet-level power monitoring, circuit breaker current monitoring, and the capability for environmental monitoring through optional remote sensors. It supports daisy chain Ethernet connectivity and includes a local high-visibility LED display for easy monitoring. The vertical design and black powder coat finish enhance its durability and integration into data center environments. The unit is breakered with six 20A circuits, providing a de-rated power capacity of 16.6 kW.

Datasheet Summary
Powered by GS/AI

The 9OD3-361001 is a monitored power distribution unit (PDU) designed for 30 AMP, 230/400V WYE 3 Phase applications. It features a total of 36 outlets, including 30 locking IEC C13 and 6 locking IEC C19 receptacles. The unit is equipped with a 10 ft power cord and a 3P+N+E plug rated IP44, making it suitable for indoor environments. This PDU offers outlet-level power monitoring, circuit breaker current monitoring, and the capability for environmental monitoring through optional remote sensors. It supports daisy chain Ethernet connectivity and includes a local high-visibility LED display for easy monitoring. The vertical design and black powder coat finish enhance its durability and integration into data center environments. The unit is breakered with six 20A circuits, providing a de-rated power capacity of 16.6 kW.

Suppliers

Company
Product
Description
Supplier Links
Outlet Monitored, 30 AMP 230/400V WYE 3 Phase 36 Outlet (30 - C13 Locking; 6 - C19 Locking) PDU with 3P+N+E (IP44) Plug - 9OD3-361001 - Belden Inc.
St. Louis, MO, United States
Outlet Monitored, 30 AMP 230/400V WYE 3 Phase 36 Outlet (30 - C13 Locking; 6 - C19 Locking) PDU with 3P+N+E (IP44) Plug
9OD3-361001
Outlet Monitored, 30 AMP 230/400V WYE 3 Phase 36 Outlet (30 - C13 Locking; 6 - C19 Locking) PDU with 3P+N+E (IP44) Plug 9OD3-361001
Monitored, Outlet Level EC, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (30) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft / 3m power cord with 3P+N+E (IP44), Input and Outlet power monitoring. Circuit/Breaker current monitoring. Environmental monitoring via optional remote sensors. Daisy chain Ethernet connectivity. Local high visibility LED display. Black Powder Coat

Monitored, Outlet Level EC, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (30) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft / 3m power cord with 3P+N+E (IP44), Input and Outlet power monitoring. Circuit/Breaker current monitoring. Environmental monitoring via optional remote sensors. Daisy chain Ethernet connectivity. Local high visibility LED display. Black Powder Coat

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number 9OD3-361001
Product Name Outlet Monitored, 30 AMP 230/400V WYE 3 Phase 36 Outlet (30 - C13 Locking; 6 - C19 Locking) PDU with 3P+N+E (IP44) Plug
Number of Outlets 36
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
760 A Power Distribution Block - 1492-PD3C2127 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers