Belden Inc. Monitored, Unit Level EC, 30A, 120V, Vertical, (24) Nema 5-20R, breakered, PDU with L5-30P 9PH2-241004

Description
Monitored, Unit Level EC, 30A, 120V, Vertical, (24) Nema 5-20R, breakered, 10 ft Power Cord with L5-30P, Input power monitoring with breaker level current monitoring. Daisy chain Ethernet connectivity. Local high visibility LED Display. Black Powder Coat
Description
Monitored, Unit Level EC, 30A, 120V, Vertical, (24) Nema 5-20R, breakered, 10 ft Power Cord with L5-30P, Input power monitoring with breaker level current monitoring. Daisy chain Ethernet connectivity. Local high visibility LED Display. Black Powder Coat
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden Inc. Monitored, Unit Level EC PDU, part number 9PH2-241004, is designed for indoor applications and features a vertical mounting configuration. It supports a maximum current of 30A at 120V and includes 24 Nema 5-20R receptacles. The unit is equipped with a 10 ft power cord with an L5-30P plug and offers input power monitoring with breaker-level current monitoring capabilities. This PDU also includes daisy chain Ethernet connectivity and a local high visibility LED display for easy monitoring. Constructed from steel with a black powder coat finish, it measures 66.25 inches in height, 2.0 inches in width, and 2.0 inches in depth, weighing 16.0 lbs. The product is suitable for high-density server or switch hosting applications, facilitating optimized airflow and cable management.

Datasheet Summary
Powered by GS/AI

The Belden Inc. Monitored, Unit Level EC PDU, part number 9PH2-241004, is designed for indoor applications and features a vertical mounting configuration. It supports a maximum current of 30A at 120V and includes 24 Nema 5-20R receptacles. The unit is equipped with a 10 ft power cord with an L5-30P plug and offers input power monitoring with breaker-level current monitoring capabilities. This PDU also includes daisy chain Ethernet connectivity and a local high visibility LED display for easy monitoring. Constructed from steel with a black powder coat finish, it measures 66.25 inches in height, 2.0 inches in width, and 2.0 inches in depth, weighing 16.0 lbs. The product is suitable for high-density server or switch hosting applications, facilitating optimized airflow and cable management.

Suppliers

Company
Product
Description
Supplier Links
Monitored, Unit Level EC, 30A, 120V, Vertical, (24) Nema 5-20R, breakered, PDU with L5-30P - 9PH2-241004 - Belden Inc.
St. Louis, MO, United States
Monitored, Unit Level EC, 30A, 120V, Vertical, (24) Nema 5-20R, breakered, PDU with L5-30P
9PH2-241004
Monitored, Unit Level EC, 30A, 120V, Vertical, (24) Nema 5-20R, breakered, PDU with L5-30P 9PH2-241004
Monitored, Unit Level EC, 30A, 120V, Vertical, (24) Nema 5-20R, breakered, 10 ft Power Cord with L5-30P, Input power monitoring with breaker level current monitoring. Daisy chain Ethernet connectivity. Local high visibility LED Display. Black Powder Coat

Monitored, Unit Level EC, 30A, 120V, Vertical, (24) Nema 5-20R, breakered, 10 ft Power Cord with L5-30P, Input power monitoring with breaker level current monitoring. Daisy chain Ethernet connectivity. Local high visibility LED Display. Black Powder Coat

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number 9PH2-241004
Product Name Monitored, Unit Level EC, 30A, 120V, Vertical, (24) Nema 5-20R, breakered, PDU with L5-30P
Current 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Passive distribution box - 757-184 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details